Vishay Precision Group Transistor, Photovoltaic Output Optoisolators 4N27

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N27VS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N27VS-ND
Transistor, Photovoltaic Output Optoisolators 4N27VS-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 1652821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652821
Optocouplers 1652821
Optocoupler DC-IN 1-CH Trans W

Optocoupler DC-IN 1-CH Trans W

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N27
Transistor Output Optocouplers 4N27
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 88K1388 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
88K1388
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 88K1388
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:10%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:10%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor Output Optocoupler, 1, 5 Kv, 10 %, 60 Ma, Dip, 6 Rohs Compliant Vishay - 45Y9491 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 10 %, 60 Ma, Dip, 6 Rohs Compliant Vishay
45Y9491
Transistor Output Optocoupler, 1, 5 Kv, 10 %, 60 Ma, Dip, 6 Rohs Compliant Vishay 45Y9491
Transistor Output Optocoupler, 1, 5 kV, 10 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 10 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 4N27VS-ND 1652821 4N27 88K1388 45Y9491
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Transistor Output Optocoupler, 1, 5 Kv, 10 %, 60 Ma, Dip, 6 Rohs Compliant Vishay
Input DC DC
Output Phototransistor Phototransistor; Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 309835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details