Lite-On USA International Inc. Optocouplers 4N35S

Description
Optocoupler PTR 100% 3.5KV DIP6 SMD
Request a Quote Datasheet
Description
Optocoupler PTR 100% 3.5KV DIP6 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1257565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1257565
Optocouplers 1257565
Optocoupler PTR 100% 3.5KV DIP6 SMD

Optocoupler PTR 100% 3.5KV DIP6 SMD

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 160-1305-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-1305-5-ND
Transistor, Photovoltaic Output Optoisolators 160-1305-5-ND
Optoisolator Transistor with Base Output 3550Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 3550Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N35S
Transistor Output Optocouplers 4N35S
Transistor Output Optocouplers PTR 100%, 3.5KV

Transistor Output Optocouplers PTR 100%, 3.5KV

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1257565 160-1305-5-ND 4N35S
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC DC
Approvals RoHS Compliant
Mounting Option Surface mount Surface Mount
Output Phototransistor
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Isolators - Gate Drivers - 863-SI8230BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details