Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005732-4N25SR2VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 500mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Phototransistor
30V 4.17kV 500mV@2mA,50mA 1 6V 1.18V DC SMD-6P Optocouplers - Phototransistor Output ROHS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1005732-4N25SR2VM | 4N25SR2VMCT-ND | 98K9086 | 4N25SR2VM | 4N25SR2VM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 4N25SR2VM | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor O/p; No. Of Channels Onsemi | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC; DC | DC | DC | ||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Surface Mount DIP | ||
| Forward Current | 60 milliamps | 60 milliamps | |||
| Isolation Voltage | 4170 volts | 4170 volts | 7500 volts | 4170 volts |