The Optocoupler, Photodarlington output, 1.5kV, DIP-6 (part number 29H2328) features a high sensitivity to low input drive currents, making it suitable for various applications including low power logic circuits, telecommunications equipment, and solid-state relays. It has a maximum isolation voltage of 1.5kV and a collector-emitter breakdown voltage of 60V. The device is compliant with safety standards such as UL1577 and DIN-EN/IEC60747-5-5,
Optocoupler photo Darlington PDIP6
Optocoupler photo Darlington PDIP6
Optocoupler photo Darlington PDIP6
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
OPTO CPLR, PHOTODARLINGTON, 1.5KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:1.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:60V; Product RoHS Compliant: Yes
OPTOCOUPLER, PHOTODARLINGTON O/P, 1.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:1.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Photodarlington
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1662443 | 7390262P | 4N33M-ND | 95W3976 | 4N33M |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Opto Cplr, Photodarlington, 1.5Kv, Dip; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Through hole | PDIP | Through Hole | DIP | |
| Rise Time | 5 µs | ||||
| Fall Time | 100000 to ? ns |