DGTL ISOLTR 5.7KV 4CH SPI 16SOIC
DGTL ISOLTR 5.7KV 4CH SPI 16SOIC
DGTL ISOLTR 5.7KV 4CH SPI 16SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 448-4DIR2400HXUMA1DKR-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5700 volts |