Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Transistor Output Optocouplers Phototransistor Out
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 5 kV, 20 %, 60 mA, DIP, 6 RoHS Compliant: Yes
Optoisolator; Analog; 6-Pin DIP; Transistor; w/Base Connection
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9190054 | 751-4N25-ND | 4N25 | 88K1384 | 45Y9489 | 70061823 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Transistor Output Optocoupler, 1, 5 Kv, 20 %, 60 Ma, Dip, 6 Rohs Compliant Vishay | Optoisolator; Analog; 6-Pin DIP; Transistor; w/Base Connection |
| Input | DC | DC | ||||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | |||||
| Mounting Option | Through hole | Through Hole | DIP | Surface Mount | ||
| Rise Time | 2 µs | 2 µs |