ISOCOM, Inc. Octocouplers 4N35XSM

Description
6 Pin Transistor Detector, Single, Optocoupler
Request a Quote Datasheet
Description
6 Pin Transistor Detector, Single, Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-4N35XSM
6 Pin Transistor Detector, Single, Optocoupler

6 Pin Transistor Detector, Single, Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-4N35XSM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-4N35XSM-ND
Transistor, Photovoltaic Output Optoisolators 58-4N35XSM-ND
OPTOISO 5.3KV 1CH TRANS W/BASE

OPTOISO 5.3KV 1CH TRANS W/BASE

Buy Now Datasheet
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom - 40P1124 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom
40P1124
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom 40P1124
OPTOCOUPLER, SMDIP-6, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-6, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-4N35XSM 58-4N35XSM-ND 40P1124
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12FXUMA2TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details