onsemi Optoisolators - Transistor, Photovoltaic Output - 4N38SM 4N38SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763810-4N38SM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763810-4N38SM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N38SM - 763810-4N38SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N38SM
763810-4N38SM
Optoisolators - Transistor, Photovoltaic Output - 4N38SM 763810-4N38SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763810-4N38SM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763810-4N38SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 5μs
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 80V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N38SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N38SM-ND
Transistor, Photovoltaic Output Optoisolators 4N38SM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
 - 4N38SM - Rochester Electronics
Newburyport, MA, United States
High Voltage Phototransistor Output Optocoupler

High Voltage Phototransistor Output Optocoupler

Supplier's Site Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 50Y1363 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
50Y1363
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi 50Y1363
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N38SM
Transistor Output Optocouplers 4N38SM
Transistor Output Optocouplers 6PW HVCEO TR SMD

Transistor Output Optocouplers 6PW HVCEO TR SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 763810-4N38SM 4N38SM-ND 4N38SM 50Y1363 4N38SM
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N38SM Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor with Base Phototransistor
Mounting Option Surface Mount Surface Mount Surface Mount DIP
Isolation Voltage 4170 volts 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2766029 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8221DC-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 7840338P - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details