Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White T/R
Transistor Output Optocouplers Optocoupler Photodarlington
OPTOCOUPLER, DARLINGTON, 4.17KV, SMDIP-6 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N32SR2MTR-ND | 8051198 | 8051198P | 598-4N32SR2M | 4N32SR2M | 54AH7319 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White T/R | Transistor Output Optocouplers | Optocoupler, Darlington, 4.17Kv, Smdip-6 Rohs Compliant Onsemi |
| Input | DC | DC | DC | DC; DC | ||
| Output | Photodarlington | Photodarlington; Darlington | Photodarlington; Darlington with Base | |||
| Package Type | 6-SMD, Gull Wing | Tape & Reel (TR) | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | PDIP | Surface Mount; 6-SMD, Gull Wing | ||
| Isolation Voltage | 4170 volts |