onsemi Transistor, Photovoltaic Output Optoisolators 4N30SM

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N30SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N30SM-ND
Transistor, Photovoltaic Output Optoisolators 4N30SM-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 78M4361 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi
78M4361
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi 78M4361
OPTOCOUPLER, DARLINGTON, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 4N30SM-ND 78M4361
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi
Input DC
Output Photodarlington
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3025ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details