Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - 4N28-X009T 4N28-X009T

Description
Manufacturer: Vishay Win Source Part Number: 856206-4N28-X009T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N28 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856206-4N28-X009T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N28 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N28-X009T - 856206-4N28-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N28-X009T
856206-4N28-X009T
Optoisolators - Transistor, Photovoltaic Output - 4N28-X009T 856206-4N28-X009T
Manufacturer: Vishay Win Source Part Number: 856206-4N28-X009T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N28 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 856206-4N28-X009T
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: 4N28
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N28-X009T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N28-X009T-ND
Transistor, Photovoltaic Output Optoisolators 4N28-X009T-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N28-X009T
Transistor Output Optocouplers 4N28-X009T
Transistor Output Optocouplers Phototransistor Out Single CTR>10%

Transistor Output Optocouplers Phototransistor Out Single CTR>10%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 856206-4N28-X009T 4N28-X009T-ND 4N28-X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N28-X009T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1737272 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8235AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3890MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details