Vishay Precision Group Transistor, Photovoltaic Output Optoisolators 4N27-X009T

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N27-X009T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N27-X009T-ND
Transistor, Photovoltaic Output Optoisolators 4N27-X009T-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N27-X009T - 856204-4N27-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N27-X009T
856204-4N27-X009T
Optoisolators - Transistor, Photovoltaic Output - 4N27-X009T 856204-4N27-X009T
Manufacturer: Vishay Win Source Part Number: 856204-4N27-X009T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N27 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 856204-4N27-X009T
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: 4N27
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N27-X009T
Transistor Output Optocouplers 4N27-X009T
Transistor Output Optocouplers Phototransistor Out Single CTR>10%

Transistor Output Optocouplers Phototransistor Out Single CTR>10%

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay - 43K9757 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
43K9757
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay 43K9757
NPN-Output dc-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,SO

NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 4N27-X009T-ND 856204-4N27-X009T 4N27-X009T 43K9757
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 4N27-X009T Transistor Output Optocouplers Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details