Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763791-4N32TVM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 100μs (Maximum)
Family Name: 4N32M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 500% @ 10mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): 4N45#060; OPIA602DTU; IL66-3X001;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers Photodarlington
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 763791-4N32TVM | 4N32TVM-ND | 78M4364 | 4N32TVM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 4N32TVM | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC; DC | DC | ||
| Output | Photodarlington; Darlington with Base | Photodarlington | ||
| Isolation Voltage | 4170 volts | 4170 volts | 4170 volts | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |