Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - 4N25-X007T 4N25-X007T

Description
Manufacturer: Vishay Win Source Part Number: 856200-4N25-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N25 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: 4N25-X007TCT, 4N25-X007T-ND, 4N25-X007TTR, 4N25-X007TDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856200-4N25-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N25 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: 4N25-X007TCT, 4N25-X007T-ND, 4N25-X007TTR, 4N25-X007TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N25-X007T - 856200-4N25-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N25-X007T
856200-4N25-X007T
Optoisolators - Transistor, Photovoltaic Output - 4N25-X007T 856200-4N25-X007T
Manufacturer: Vishay Win Source Part Number: 856200-4N25-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N25 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: 4N25-X007TCT, 4N25-X007T-ND, 4N25-X007TTR, 4N25-X007TDKR

Manufacturer: Vishay
Win Source Part Number: 856200-4N25-X007T
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: 4N25
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Other Part Number: 4N25-X007TCT, 4N25-X007T-ND, 4N25-X007TTR, 4N25-X007TDKR

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N25-X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N25-X007TDKR-ND
Transistor, Photovoltaic Output Optoisolators 4N25-X007TDKR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N25-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N25-X007TTR-ND
Transistor, Photovoltaic Output Optoisolators 4N25-X007TTR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N25-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N25-X007TCT-ND
Transistor, Photovoltaic Output Optoisolators 4N25-X007TCT-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N25-X007T
Transistor Output Optocouplers 4N25-X007T
Transistor Output Optocouplers Phototransistor Out Single CTR>20%

Transistor Output Optocouplers Phototransistor Out Single CTR>20%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 856200-4N25-X007T 4N25-X007TDKR-ND 4N25-X007T
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N25-X007T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBFHKLA1-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details