onsemi Transistor, Photovoltaic Output Optoisolators 4N38TVM

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N38TVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N38TVM-ND
Transistor, Photovoltaic Output Optoisolators 4N38TVM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N38TVM
Transistor Output Optocouplers 4N38TVM
Transistor Output Optocouplers 6PW HVCEO TR WL DIP VDE

Transistor Output Optocouplers 6PW HVCEO TR WL DIP VDE

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi - 63W2947 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
63W2947
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi 63W2947
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 4N38TVM-ND 4N38TVM 63W2947
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDC20I12MHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8231BD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details