TT Electronics Transistor, Photovoltaic Output Optoisolators 4N49U

Description
Optoisolator Transistor with Base Output 1000Vrms 1 Channel 6-LCC (6.22x4.32)
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 1000Vrms 1 Channel 6-LCC (6.22x4.32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1566-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1566-ND
Transistor, Photovoltaic Output Optoisolators 365-1566-ND
Optoisolator Transistor with Base Output 1000Vrms 1 Channel 6-LCC (6.22x4.32)

Optoisolator Transistor with Base Output 1000Vrms 1 Channel 6-LCC (6.22x4.32)

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N49U
Transistor Output Optocouplers 4N49U
Transistor Output Optocouplers Optocoupled Isolator

Transistor Output Optocouplers Optocoupled Isolator

Buy Now Datasheet
Optocoupler, Transistor O/p, 1Kv, Lcc-6; No. Of Channels Tt Electronics/optek Technology - 01C3731 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, 1Kv, Lcc-6; No. Of Channels Tt Electronics/optek Technology
01C3731
Optocoupler, Transistor O/p, 1Kv, Lcc-6; No. Of Channels Tt Electronics/optek Technology 01C3731
OPTOCOUPLER, TRANSISTOR O/P, 1KV, LCC-6; No. of Channels:1 Channel; Optocoupler Case Style:LCC; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:1kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:45V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, 1KV, LCC-6; No. of Channels:1 Channel; Optocoupler Case Style:LCC; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:1kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:45V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-1566-ND 4N49U 01C3731
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor O/p, 1Kv, Lcc-6; No. Of Channels Tt Electronics/optek Technology
Input DC
Output Phototransistor
Package Type 6-SMD, No Lead
Mounting Option Surface Mount LCC
Isolation Voltage 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1718948 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8234AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details