Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
General Purpose Photodarlington Optocoupler
OPTO CPLR, PHOTODARLINGTON, 7.5KV, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes
Transistor Output Optocouplers Photodarlington
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8051194 | 8051194P | 4N32SM-ND | 4N32SM | 95W3975 | 78M4363 | 4N32SM |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Opto Cplr, Photodarlington, 7.5Kv, Smd; No. Of Channels Onsemi | Optocoupler, Photodarlington O/p, 2.5Kv, Dip-6; No. Of Channels Onsemi | Transistor Output Optocouplers | |
| Input | DC | DC | DC | ||||
| Output | Photodarlington; Darlington | Photodarlington | |||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Surface mount | DIP | Surface Mount | Surface Mount DIP | DIP | ||
| Rise Time | 5 µs |