onsemi Optocouplers 4N35TVM

Description
IC, Fairchild, 4N35TVM
Request a Quote Datasheet
Description
IC, Fairchild, 4N35TVM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8051227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8051227P
Optocouplers 8051227P
IC, Fairchild, 4N35TVM

IC, Fairchild, 4N35TVM

Supplier's Site
Optocouplers - 8051227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8051227
Optocouplers 8051227
IC, Fairchild, 4N35TVM

IC, Fairchild, 4N35TVM

Supplier's Site
Optocouplers - 1698707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1698707
Optocouplers 1698707
IC, Fairchild, 4N35TVM

IC, Fairchild, 4N35TVM

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 4N35TVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N35TVM-ND
Transistor, Photovoltaic Output Optoisolators 4N35TVM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N35TVM
Transistor Output Optocouplers 4N35TVM
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi - 34C2042 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
34C2042
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi 34C2042
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8051227P 8051227 4N35TVM-ND 4N35TVM 34C2042
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
Input DC DC DC
Approvals RoHS Compliant RoHS Compliant
Mounting Option DIP Through hole Through Hole DIP
Rise Time 2 µs 2 µs
Output Phototransistor; Transistor Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5050N-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
Isolators - Gate Drivers - SI8230AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details