Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - 4N35-X007T 4N35-X007T

Description
Manufacturer: Vishay Win Source Part Number: 856212-4N35-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N35 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: 4N35-X007TTR, 4N35-X007TCT, 4N35-X007TDKR, 4N35-X007T-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856212-4N35-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N35 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: 4N35-X007TTR, 4N35-X007TCT, 4N35-X007TDKR, 4N35-X007T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N35-X007T - 856212-4N35-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N35-X007T
856212-4N35-X007T
Optoisolators - Transistor, Photovoltaic Output - 4N35-X007T 856212-4N35-X007T
Manufacturer: Vishay Win Source Part Number: 856212-4N35-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N35 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: 4N35-X007TTR, 4N35-X007TCT, 4N35-X007TDKR, 4N35-X007T-ND

Manufacturer: Vishay
Win Source Part Number: 856212-4N35-X007T
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: 4N35
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Other Part Number: 4N35-X007TTR, 4N35-X007TCT, 4N35-X007TDKR, 4N35-X007T-ND

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N35-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N35-X007TCT-ND
Transistor, Photovoltaic Output Optoisolators 4N35-X007TCT-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N35-X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N35-X007TDKR-ND
Transistor, Photovoltaic Output Optoisolators 4N35-X007TDKR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N35-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N35-X007TTR-ND
Transistor, Photovoltaic Output Optoisolators 4N35-X007TTR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N35-X007T
Transistor Output Optocouplers 4N35-X007T
Transistor Output Optocouplers Phototransistor Out Single CTR>100%

Transistor Output Optocouplers Phototransistor Out Single CTR>100%

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay - 58AJ3004 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay
58AJ3004
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay 58AJ3004
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 856212-4N35-X007T 4N35-X007TCT-ND 4N35-X007T 58AJ3004
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N35-X007T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 309847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8231AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details