onsemi Transistor, Photovoltaic Output Optoisolators 4N38M

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N38M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N38M-ND
Transistor, Photovoltaic Output Optoisolators 4N38M-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 8051249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8051249P
Optocouplers 8051249P
IC, Fairchild, 4N38M

IC, Fairchild, 4N38M

Supplier's Site
Optocouplers - 8051249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8051249
Optocouplers 8051249
IC, Fairchild, 4N38M

IC, Fairchild, 4N38M

Supplier's Site
Optocouplers - 1698712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1698712
Optocouplers 1698712
IC, Fairchild, 4N38M

IC, Fairchild, 4N38M

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N38M
Transistor Output Optocouplers 4N38M
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi - 29H2330 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
29H2330
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi 29H2330
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 4N38M-ND 8051249P 8051249 4N38M 29H2330
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
Input DC DC DC
Output Phototransistor Phototransistor; Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP Through hole DIP
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8232AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details