Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005736-4N25VM
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 500mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
OPTOCOUPLER, PHOTOTRANS, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANS, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Phototransistor
30V 4.17kV 500mV@2mA,50mA 1 6V 1.18V DC DIP-6 Optocouplers - Phototransistor Output ROHS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8051154P | 8051154 | 1005736-4N25VM | 4N25VM-ND | 78K6148 | 4N25VM | 4N25VM |
| Product Name | Optocouplers | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - 4N25VM | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototrans, 4.17Kv, Dip-6; No. Of Channels Onsemi | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | DC; DC | DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | DIP | Through hole | 6-DIP | Through Hole | DIP | ||
| Rise Time | 2 µs | 2 µs | |||||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor |