Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Transistor Output Optocouplers PHOTO DARL
OPTO CPLR, PHOTODARLINGTON, 7.5KV, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:1.5kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N33SR2MCT-ND | 4N33SR2M | 95W3978 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Opto Cplr, Photodarlington, 7.5Kv, Smd; No. Of Channels Onsemi |
| Input | DC | ||
| Output | Photodarlington | ||
| Package Type | 6-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP |