ISOCOM, Inc. Optocouplers 4N35

Description
Opto-isolator,4N35 5300Vac/60mA DIP6
Request a Quote Datasheet
Description
Opto-isolator,4N35 5300Vac/60mA DIP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 597302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
597302
Optocouplers 597302
Opto-isolator,4N35 5300Vac/60mA DIP6

Opto-isolator,4N35 5300Vac/60mA DIP6

Supplier's Site
Northvale, NJ, USA
Octocouplers
1806-4N35
Octocouplers 1806-4N35
6 Pin Transistor Detector, Single, Optocoupler

6 Pin Transistor Detector, Single, Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-4N35-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-4N35-ND
Transistor, Photovoltaic Output Optoisolators 58-4N35-ND
OPTOISO 5.3KV TRANS W/BASE 6-DIP

OPTOISO 5.3KV TRANS W/BASE 6-DIP

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
4N35
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output 4N35
DIP-6 Optocouplers - Phototransistor Output ROHS

DIP-6 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 597302 1806-4N35 58-4N35-ND 4N35
Product Name Optocouplers Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Input DC DC
Output Phototransistor; Transistor Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole Through Hole
Rise Time 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8234AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details