ISOCOM, Inc. Octocouplers 4N38

Description
6 Pin Transistor Detector, Single, Optocoupler
Request a Quote Datasheet
Description
6 Pin Transistor Detector, Single, Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Octocouplers
1806-4N38
Octocouplers 1806-4N38
6 Pin Transistor Detector, Single, Optocoupler

6 Pin Transistor Detector, Single, Optocoupler

Supplier's Site Datasheet
Optocouplers - 817268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
817268
Optocouplers 817268
Opto-isolator,4N38 5300Vac/60mA DIP6

Opto-isolator,4N38 5300Vac/60mA DIP6

Supplier's Site
Optocouplers - 1688535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1688535
Optocouplers 1688535
Opto-isolator,4N38 5300Vac/60mA DIP6

Opto-isolator,4N38 5300Vac/60mA DIP6

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 58-4N38-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-4N38-ND
Transistor, Photovoltaic Output Optoisolators 58-4N38-ND
OPTOISO 5.3KV TRANS W/BASE 6-DIP

OPTOISO 5.3KV TRANS W/BASE 6-DIP

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. RS Components, Ltd. DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-4N38 817268 58-4N38-ND
Product Name Octocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators
Output Phototransistor Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Input DC DC
Mounting Option Through hole Through Hole
Rise Time 2 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1913-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1213889 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details