Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Manufacturer: Vishay
Win Source Part Number: 856202-4N26-X009T
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: 4N26
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Other Part Number: 4N26-X009TDKR, 4N26-X009TCT, 4N26-X009T-ND, 4N26-X009TTR
Transistor Output Optocouplers Phototransistor Out Single CTR>20%
OPTOCOUPLER, PHOTOTRANS, 5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N26-X009TDKR-ND | 856202-4N26-X009T | 4N26-X009T | 06AC2651 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - 4N26-X009T | Transistor Output Optocouplers | Optocoupler, Phototrans, 5Kv, Smdip-6; No. Of Channels Vishay |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount DIP | ||
| Isolation Voltage | 5000 volts | 5000 volts |