Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators 4N26-X017T

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N26-X017T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N26-X017T-ND
Transistor, Photovoltaic Output Optoisolators 4N26-X017T-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N26-X017T - 856203-4N26-X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N26-X017T
856203-4N26-X017T
Optoisolators - Transistor, Photovoltaic Output - 4N26-X017T 856203-4N26-X017T
Manufacturer: Vishay Win Source Part Number: 856203-4N26-X017T Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N26 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 856203-4N26-X017T
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: 4N26
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 4N26-X017T-ND 856203-4N26-X017T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 4N26-X017T
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1420HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details