onsemi Transistor, Photovoltaic Output Optoisolators 4N32M

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N32M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N32M-ND
Transistor, Photovoltaic Output Optoisolators 4N32M-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 7614287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7614287
Optocouplers 7614287
Optocoupler Darlington w/Base PDIP6

Optocoupler Darlington w/Base PDIP6

Supplier's Site
Optocouplers - 7614287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7614287P
Optocouplers 7614287P
Optocoupler Darlington w/Base PDIP6

Optocoupler Darlington w/Base PDIP6

Supplier's Site
Optocouplers - 1662775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662775
Optocouplers 1662775
Optocoupler Darlington w/Base PDIP6

Optocoupler Darlington w/Base PDIP6

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N32M
Transistor Output Optocouplers 4N32M
Transistor Output Optocouplers Optocoupler Photodarlington

Transistor Output Optocouplers Optocoupler Photodarlington

Buy Now Datasheet
Optocoupler, Photodarlington O/p, 2.5Kv, Dip-6; No. Of Channels Onsemi - 29H2326 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington O/p, 2.5Kv, Dip-6; No. Of Channels Onsemi
29H2326
Optocoupler, Photodarlington O/p, 2.5Kv, Dip-6; No. Of Channels Onsemi 29H2326
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 4N32M-ND 7614287 7614287P 4N32M 29H2326
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Photodarlington O/p, 2.5Kv, Dip-6; No. Of Channels Onsemi
Input DC DC DC
Output Photodarlington Phototransistor; Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP DIP
Isolation Voltage 4170 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-SI8237AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details