Broadcom Inc. Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 4N55/883B#100

Description
The 4N55/883B#100 is a High Reliability Class H 4N55/883B with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The 4N55/883B#100 is a High Reliability Class H 4N55/883B with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications - 4N55/883B#100 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications
4N55/883B#100
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 4N55/883B#100
The 4N55/883B#100 is a High Reliability Class H 4N55/883B with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.

The 4N55/883B#100 is a High Reliability Class H 4N55/883B with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 4N55/883B#100-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N55/883B#100-ND
Transistor, Photovoltaic Output Optoisolators 4N55/883B#100-ND
Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP

Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
4N55/883B#100
High Speed Optocouplers 4N55/883B#100
High Speed Optocouplers 1Ch 9MHz 1500Vdc

High Speed Optocouplers 1Ch 9MHz 1500Vdc

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 4N55/883B#100 4N55/883B#100-ND 4N55/883B#100
Product Name Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals MIL-PRF-38534
Package Type 16-Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8035AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details