TT Electronics Transistor, Photovoltaic Output Optoisolators 4N24A

Description
Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N24A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N24A-ND
Transistor, Photovoltaic Output Optoisolators 4N24A-ND
Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6

Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6

Buy Now Datasheet
Optocoupler, Transistor, 1000Vrms; No. Of Channels Tt Electronics/optek Technology - 09F6889 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 1000Vrms; No. Of Channels Tt Electronics/optek Technology
09F6889
Optocoupler, Transistor, 1000Vrms; No. Of Channels Tt Electronics/optek Technology 09F6889
OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:TO-78; No. of Pins:6Pins; Forward Current If Max:40mA; Isolation Voltage:1kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:TO-78; No. of Pins:6Pins; Forward Current If Max:40mA; Isolation Voltage:1kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N24A
Transistor Output Optocouplers 4N24A
Transistor Output Optocouplers Optocoupled Isolator

Transistor Output Optocouplers Optocoupled Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 4N24A-ND 09F6889 4N24A
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 1000Vrms; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type TO-78-6 Metal Can
Mounting Option Through Hole TO-78
Isolation Voltage 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1420HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details