onsemi Optoisolators - Transistor, Photovoltaic Output - 4N36VM 4N36VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763802-4N36VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: 4N36M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): 4N35; 4N36X; H11A2M-V; Introduction Date: March 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763802-4N36VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: 4N36M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): 4N35; 4N36X; H11A2M-V; Introduction Date: March 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N36VM - 763802-4N36VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N36VM
763802-4N36VM
Optoisolators - Transistor, Photovoltaic Output - 4N36VM 763802-4N36VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763802-4N36VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: 4N36M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): 4N35; 4N36X; H11A2M-V; Introduction Date: March 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763802-4N36VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 2μs, 2μs
Part Status: Obsolete(EOL)
Family Name: 4N36M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): 4N35; 4N36X; H11A2M-V;
Introduction Date: March 07, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N36VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N36VM-ND
Transistor, Photovoltaic Output Optoisolators 4N36VM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 763802-4N36VM 4N36VM-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N36VM Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor with Base Phototransistor
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details