Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - 4N46-500E 4N46-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 856215-4N46-500E Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N46 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 856215-4N46-500E Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N46 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N46-500E - 856215-4N46-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N46-500E
856215-4N46-500E
Optoisolators - Transistor, Photovoltaic Output - 4N46-500E 856215-4N46-500E
Manufacturer: Broadcom Limited Win Source Part Number: 856215-4N46-500E Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: 4N46 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 856215-4N46-500E
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: 4N46
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N46-500E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N46-500E-ND
Transistor, Photovoltaic Output Optoisolators 4N46-500E-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
4N46-500E
High Speed Optocouplers 4N46-500E
High Speed Optocouplers 3750 Vrms 20mA

High Speed Optocouplers 3750 Vrms 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 856215-4N46-500E 4N46-500E-ND 4N46-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N46-500E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC
Output Photodarlington
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details