Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optocoupler Phototransistor, Base PDIP6
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:10%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out
Optoisolater; Analog; 6-Pin DIP; Transistor; COUPLER.ISOL.STD DIL9
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N28VS-ND | 1657100 | 88K1389 | 4N28 | 70061826 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Transistor Output Optocouplers | Optoisolater; Analog; 6-Pin DIP; Transistor; COUPLER.ISOL.STD DIL9 |
| Input | DC | DC | |||
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | 6-Pin DIP | |||
| Mounting Option | Through Hole | Through hole | DIP | Surface Mount | |
| Isolation Voltage | 5000 volts | 5000 volts |