onsemi Optoisolators - Transistor, Photovoltaic Output - 4N36SR2M 4N36SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005789-4N36SR2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 40% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005789-4N36SR2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 40% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N36SR2M - 1005789-4N36SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N36SR2M
1005789-4N36SR2M
Optoisolators - Transistor, Photovoltaic Output - 4N36SR2M 1005789-4N36SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005789-4N36SR2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 40% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005789-4N36SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 40% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N36SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N36SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators 4N36SR2MDKR-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N36SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N36SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators 4N36SR2MCT-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N36SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N36SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators 4N36SR2MTR-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip-6 Rohs Compliant Onsemi - 75AJ0254 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6 Rohs Compliant Onsemi
75AJ0254
Optocoupler, Transistor, 4.17Kv, Smdip-6 Rohs Compliant Onsemi 75AJ0254
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 08H0864 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
08H0864
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi 08H0864
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1005789-4N36SR2M 4N36SR2MDKR-ND 75AJ0254 08H0864
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N36SR2M Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 4.17Kv, Smdip-6 Rohs Compliant Onsemi Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
Input DC; DC DC
Mounting Option Surface Mount; 6-SMD Surface Mount Surface Mount DIP
Forward Current 60 milliamps 60 milliamps
Isolation Voltage 4170 volts 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBFHKLA1-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details