onsemi Transistor, Photovoltaic Output Optoisolators 4N30M

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N30M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N30M-ND
Transistor, Photovoltaic Output Optoisolators 4N30M-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi - 78M4360 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi
78M4360
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi 78M4360
OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N30M
Transistor Output Optocouplers 4N30M
Transistor Output Optocouplers Photodarlington

Transistor Output Optocouplers Photodarlington

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 4N30M-ND 78M4360 4N30M
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8220BD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 7026813 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
View Details