onsemi Optocouplers 4N25M

Description
Optocoupler GP Phototransistor PDIP6
Request a Quote Datasheet
Description
Optocoupler GP Phototransistor PDIP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7390268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7390268
Optocouplers 7390268
Optocoupler GP Phototransistor PDIP6

Optocoupler GP Phototransistor PDIP6

Supplier's Site
Optocouplers - 7390268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7390268P
Optocouplers 7390268P
Optocoupler GP Phototransistor PDIP6

Optocoupler GP Phototransistor PDIP6

Supplier's Site
Optocouplers - 1784830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1784830
Optocouplers 1784830
Optocoupler GP Phototransistor PDIP6

Optocoupler GP Phototransistor PDIP6

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 4N25MFS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N25MFS-ND
Transistor, Photovoltaic Output Optoisolators 4N25MFS-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Onsemi - 98K9084 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Onsemi
98K9084
Optocoupler, Transistor O/p; No. Of Channels Onsemi 98K9084
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Rohs Compliant Onsemi - 34C2017 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Rohs Compliant Onsemi
34C2017
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Rohs Compliant Onsemi 34C2017
NPN-Output dc-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,DIP RoHS Compliant: Yes

NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N25M
Transistor Output Optocouplers 4N25M
Transistor Output Optocouplers Optocoupler (white) Phototransistor

Transistor Output Optocouplers Optocoupler (white) Phototransistor

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7390268 7390268P 4N25MFS-ND 98K9084 34C2017 4N25M
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p; No. Of Channels Onsemi Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Rohs Compliant Onsemi Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole DIP Through Hole DIP
Rise Time 2 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3122MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Isolators - Gate Drivers - SI8234BD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details