Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Transistor Output Optocouplers Optocoupler Phototransistor
OPTOCOUPLER, TRANSISTOR O/P, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N37MFS-ND | 4N37M | 98K9125 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP |