onsemi Optoisolators - Transistor, Photovoltaic Output - 4N36SR2VM 4N36SR2VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763799-4N36SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: 4N36M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): 4N35S-TA; 4N35S-TA1; 4N35S; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763799-4N36SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: 4N36M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): 4N35S-TA; 4N35S-TA1; 4N35S; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N36SR2VM - 763799-4N36SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N36SR2VM
763799-4N36SR2VM
Optoisolators - Transistor, Photovoltaic Output - 4N36SR2VM 763799-4N36SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763799-4N36SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: 4N36M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): 4N35S-TA; 4N35S-TA1; 4N35S; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763799-4N36SR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 2μs, 2μs
Part Status: Obsolete(EOL)
Family Name: 4N36M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): 4N35S-TA; 4N35S-TA1; 4N35S;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N36SR2VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N36SR2VM-ND
Transistor, Photovoltaic Output Optoisolators 4N36SR2VM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 763799-4N36SR2VM 4N36SR2VM-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N36SR2VM Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor with Base Phototransistor
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2303313 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-4266-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details