onsemi Transistor, Photovoltaic Output Optoisolators 4N27VM

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N27VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N27VM-ND
Transistor, Photovoltaic Output Optoisolators 4N27VM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N27VM - 906986-4N27VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N27VM
906986-4N27VM
Optoisolators - Transistor, Photovoltaic Output - 4N27VM 906986-4N27VM
Manufacturer: ON Semiconductor Win Source Part Number: 906986-4N27VM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 4N27 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 906986-4N27VM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 4N27
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 4N27VM-ND 906986-4N27VM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 4N27VM
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Photovoltaic Isolators - PVI5013RS - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Surface Mount; SMT8
View Details
3 suppliers
Isolators - Gate Drivers - 863-SI8234BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details