TT Electronics Transistor, Photovoltaic Output Optoisolators 3C92C

Description
Optoisolator Transistor Output 1000VDC 1 Channel TO-72-4
Request a Quote Datasheet
Description
Optoisolator Transistor Output 1000VDC 1 Channel TO-72-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1987-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1987-ND
Transistor, Photovoltaic Output Optoisolators 365-1987-ND
Optoisolator Transistor Output 1000VDC 1 Channel TO-72-4

Optoisolator Transistor Output 1000VDC 1 Channel TO-72-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
3C92C
Transistor Output Optocouplers 3C92C
Transistor Output Optocouplers Optocoupled Isolator

Transistor Output Optocouplers Optocoupled Isolator

Buy Now Datasheet
Optocoupler, Transistor, 1000Vrms; No. Of Channels Tt Electronics/optek Technology - 01C3710 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 1000Vrms; No. Of Channels Tt Electronics/optek Technology
01C3710
Optocoupler, Transistor, 1000Vrms; No. Of Channels Tt Electronics/optek Technology 01C3710
OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:TO-72; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:1kV; CTR Min:0.3%; Collector Emitter Voltage V(br)ceo:50V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:TO-72; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:1kV; CTR Min:0.3%; Collector Emitter Voltage V(br)ceo:50V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-1987-ND 3C92C 01C3710
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 1000Vrms; No. Of Channels Tt Electronics/optek Technology
Input DC
Output Phototransistor
Package Type TO-206AF, TO-72-4 Metal Can
Mounting Option Through Hole TO-72
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4681-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537283 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details