Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005730-4N25SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 500mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Transistor Output Optocouplers PHOTO TRANS
30V 4.17kV 500mV@2mA,50mA 1 6V 1.18V DC SOP-6-2.54mm Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30VRoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1005730-4N25SM | 4N25SM-ND | 4N25SM | 4N25SM | 98K9085 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 4N25SM | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi |
| Input | DC; DC | DC | DC | ||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Surface Mount DIP | ||
| Forward Current | 60 milliamps | 60 milliamps | |||
| Isolation Voltage | 4170 volts | 4170 volts | 4170 volts | 7500 volts |