Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763792-4N32VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 100μs (Maximum)
Family Name: 4N32M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 500% @ 10mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): OPIA602DTU; MCA2230X; 4N46-060E;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Transistor Output Optocouplers Photodarlington
OPTOCOUPLER, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 488-4N32VM-ND | 8051201P | 8051201 | 763792-4N32VM | 4N32VM | 05R8464 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Hard To Find - 4N32VM | Transistor Output Optocouplers | Optocoupler, Darlington O/p; No. Of Channels Onsemi |
| Input | DC | DC | DC | DC; DC | ||
| Output | Photodarlington | Photodarlington; Darlington | Photodarlington; Darlington with Base | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||||
| Mounting Option | Through Hole | DIP | Through hole | DIP | ||
| Isolation Voltage | 4170 volts | 4170 volts | 2500 volts |