Lite-On USA International Inc. Optoisolators - Transistor, Photovoltaic Output - 4N25S 4N25S

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064439-4N25S Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 30V Channel Output Current: 100mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064439-4N25S Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 30V Channel Output Current: 100mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N25S - 1064439-4N25S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N25S
1064439-4N25S
Optoisolators - Transistor, Photovoltaic Output - 4N25S 1064439-4N25S
Manufacturer: Lite-On Inc. Win Source Part Number: 1064439-4N25S Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 30V Channel Output Current: 100mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064439-4N25S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 500mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 30V
Channel Output Current: 100mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-1301-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-1301-5-ND
Transistor, Photovoltaic Output Optoisolators 160-1301-5-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1064439-4N25S 160-1301-5-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N25S Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Mounting Option Surface Mount; 6-SMD Surface Mount
Forward Current 80 milliamps
Isolation Voltage 2500 volts 2500 volts
Rise Time 3 µs 3 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Isolators - Gate Drivers - 336-4682-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details