ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators 4N32

Description
Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N32IS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N32IS-ND
Transistor, Photovoltaic Output Optoisolators 4N32IS-ND
Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP

Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Northvale, NJ, USA
Octocouplers
1806-4N32
Octocouplers 1806-4N32
6 Pin Darlington Output, Single, Optocoupler

6 Pin Darlington Output, Single, Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom - 67T1674 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom
67T1674
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom 67T1674
OPTOCOUPLER, DIP-6, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:5.3kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:55V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:5.3kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:55V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 4N32IS-ND 1806-4N32 67T1674
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom
Input DC
Output Photodarlington Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR1401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8220DD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details