ISOCOM, Inc. Octocouplers 4N32FSM

Description
6 Pin Darlington Output, Non-base Lead, Single, Optocoupler
Request a Quote Datasheet
Description
6 Pin Darlington Output, Non-base Lead, Single, Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-4N32FSM
6 Pin Darlington Output, Non-base Lead, Single, Optocoupler

6 Pin Darlington Output, Non-base Lead, Single, Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-4N32FSM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-4N32FSM-ND
Transistor, Photovoltaic Output Optoisolators 58-4N32FSM-ND
OPTOISOLATOR 5.3KV 1CH DARL

OPTOISOLATOR 5.3KV 1CH DARL

Buy Now Datasheet
Optocoupler, Smdip-6, Darl. O/p; No. Of Channels Isocom - 40P1121 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-6, Darl. O/p; No. Of Channels Isocom
40P1121
Optocoupler, Smdip-6, Darl. O/p; No. Of Channels Isocom 40P1121
OPTOCOUPLER, SMDIP-6, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-6, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-4N32FSM 58-4N32FSM-ND 40P1121
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smdip-6, Darl. O/p; No. Of Channels Isocom
Output Photodarlington Photodarlington
Approvals RoHS Compliant
Input DC
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4455202 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 336-4260-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details