onsemi Transistor, Photovoltaic Output Optoisolators 4N29SR2M

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N29SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N29SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators 4N29SR2MDKR-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N29SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N29SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators 4N29SR2MCT-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N29SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N29SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators 4N29SR2MTR-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 78M4358 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi
78M4358
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi 78M4358
OPTOCOUPLER, DARLINGTON, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 4N29SR2MDKR-ND 78M4358
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi
Input DC
Output Photodarlington
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537294 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details