onsemi Optocouplers 4N33SM

Description
IC, Fairchild, 4N33SM
Request a Quote Datasheet
Description
IC, Fairchild, 4N33SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8051205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8051205P
Optocouplers 8051205P
IC, Fairchild, 4N33SM

IC, Fairchild, 4N33SM

Supplier's Site
Optocouplers - 8051205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8051205
Optocouplers 8051205
IC, Fairchild, 4N33SM

IC, Fairchild, 4N33SM

Supplier's Site
Optocouplers - 1663060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1663060
Optocouplers 1663060
IC, Fairchild, 4N33SM

IC, Fairchild, 4N33SM

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 4N33SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N33SM-ND
Transistor, Photovoltaic Output Optoisolators 4N33SM-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Opto Cplr, Photodarlington, 7.5Kv, Smd; No. Of Channels Onsemi - 95W3977 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Photodarlington, 7.5Kv, Smd; No. Of Channels Onsemi
95W3977
Opto Cplr, Photodarlington, 7.5Kv, Smd; No. Of Channels Onsemi 95W3977
OPTO CPLR, PHOTODARLINGTON, 7.5KV, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:1.5kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes

OPTO CPLR, PHOTODARLINGTON, 7.5KV, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:1.5kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Photodarlington, 7.5Kv; No. Of Channels Onsemi - 52M7606 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington, 7.5Kv; No. Of Channels Onsemi
52M7606
Optocoupler, Photodarlington, 7.5Kv; No. Of Channels Onsemi 52M7606
OPTOCOUPLER, PHOTODARLINGTON, 7.5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:1.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON, 7.5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:1.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N33SM
Transistor Output Optocouplers 4N33SM
Transistor Output Optocouplers PHOTO DARL

Transistor Output Optocouplers PHOTO DARL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8051205P 8051205 4N33SM-ND 95W3977 52M7606 4N33SM
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Opto Cplr, Photodarlington, 7.5Kv, Smd; No. Of Channels Onsemi Optocoupler, Photodarlington, 7.5Kv; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC DC DC
Approvals RoHS Compliant RoHS Compliant
Mounting Option DIP Surface mount Surface Mount Surface Mount DIP Surface Mount DIP
Output Photodarlington; Darlington Photodarlington
Rise Time 5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Isolators - Gate Drivers - SI8235AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details