Optoisolator Transistor with Base Output 1500Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 1500Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 1500Vrms 1 Channel 6-SMD
Transistor Output Optocouplers PTR 100%, 1.5KV
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 160-1913-2-ND | 4N37S-TA1 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | 6-SMD, Gull Wing | |
| Mounting Option | Surface Mount |