onsemi Optoisolators - Transistor, Photovoltaic Output - 4N28SM 4N28SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005752-4N28SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 10% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005752-4N28SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 10% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N28SM - 1005752-4N28SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N28SM
1005752-4N28SM
Optoisolators - Transistor, Photovoltaic Output - 4N28SM 1005752-4N28SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005752-4N28SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 10% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005752-4N28SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 500mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 10% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N28SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N28SM-ND
Transistor, Photovoltaic Output Optoisolators 4N28SM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N28SM
Transistor Output Optocouplers 4N28SM
Transistor Output Optocouplers PHOTO TRANS

Transistor Output Optocouplers PHOTO TRANS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1005752-4N28SM 4N28SM-ND 4N28SM
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N28SM Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Mounting Option Surface Mount; 6-SMD Surface Mount
Forward Current 60 milliamps
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDF5673KXUMA1TR-ND - DigiKey
Specs
Package Type 13-TFLGA
Mounting Option Surface Mount
Isolation Voltage 1500 volts
View Details
Isolators - Gate Drivers - SI8230AB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details