Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator; Analog; 6-Pin DIP; Transistor; COUPLER.ISOL.STD DIL7
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 5 kV, 20 %, 60 mA, DIP, 6 RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N26-ND | 9190058 | 70061824 | 88K2144 | 45Y9490 | 4N26 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optoisolator; Analog; 6-Pin DIP; Transistor; COUPLER.ISOL.STD DIL7 | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Transistor Output Optocoupler, 1, 5 Kv, 20 %, 60 Ma, Dip, 6 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | DC | ||||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | 6-Pin DIP | ||||
| Mounting Option | Through Hole | Through hole | Surface Mount | DIP | ||
| Isolation Voltage | 5000 volts | 5000 volts |