6PIN DARLINGTON OUTPUT, NON-BASE
6 Pin Darlington Output, Non-base Lead, Single, Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-4N31FSM-ND | 1806-4N31FSM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Photodarlington | Photodarlington |
| Package Type | "6-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole | |
| Isolation Voltage | 5300 volts |